Positronic Power Connectors GFSH89M93H/AA

Description
Goldfish Series
Request a Quote Datasheet
Description
Goldfish Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - GFSH89M93H/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
GFSH89M93H/AA
Power Connectors GFSH89M93H/AA
Goldfish Series

Goldfish Series

Buy Now
Rect Pwr Conn, Plug, 17Pos, Press Fit; No. Of Contacts Positronic - 46AJ6643 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Plug, 17Pos, Press Fit; No. Of Contacts Positronic
46AJ6643
Rect Pwr Conn, Plug, 17Pos, Press Fit; No. Of Contacts Positronic 46AJ6643
RECT PWR CONN, PLUG, 17POS, PRESS FIT; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Connector Shell Size:

RECT PWR CONN, PLUG, 17POS, PRESS FIT; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Connector Shell Size:

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GFSH89M93H/AA 46AJ6643
Product Name Power Connectors Rect Pwr Conn, Plug, 17Pos, Press Fit; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ (0.0635mm) Square Pin - 9265 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details