Positronic Power Connectors GFSH89M4B/AA

Description
Power Connector
Request a Quote Datasheet
Description
Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
GFSH89M4B/AA
Power Connectors GFSH89M4B/AA
Power Connector

Power Connector

Buy Now
Rect Pwr Conn, R/a Plug, 17Pos, Tht; No. Of Contacts Positronic - 46AJ6640 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Plug, 17Pos, Tht; No. Of Contacts Positronic
46AJ6640
Rect Pwr Conn, R/a Plug, 17Pos, Tht; No. Of Contacts Positronic 46AJ6640
RECT PWR CONN, R/A PLUG, 17POS, THT; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECT PWR CONN, R/A PLUG, 17POS, THT; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GFSH89M4B/AA 46AJ6640
Product Name Power Connectors Rect Pwr Conn, R/a Plug, 17Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data