Positronic Power Connectors GFSH89M37H/AA

Description
Goldfish Series
Request a Quote Datasheet
Description
Goldfish Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - GFSH89M37H/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
GFSH89M37H/AA
Power Connectors GFSH89M37H/AA
Goldfish Series

Goldfish Series

Buy Now
Rect Pwr Conn, Plug, 17Pos, Tht; No. Of Contacts Positronic - 46AJ6638 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Plug, 17Pos, Tht; No. Of Contacts Positronic
46AJ6638
Rect Pwr Conn, Plug, 17Pos, Tht; No. Of Contacts Positronic 46AJ6638
RECT PWR CONN, PLUG, 17POS, THT; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

RECT PWR CONN, PLUG, 17POS, THT; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GFSH89M37H/AA 46AJ6638
Product Name Power Connectors Rect Pwr Conn, Plug, 17Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products