Positronic Power Connectors GFSH89M1H/AA

Description
Mixed Density Blind Mating Connector
Request a Quote
Description
Mixed Density Blind Mating Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - GFSH89M1H/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
GFSH89M1H/AA
Power Connectors GFSH89M1H/AA
Mixed Density Blind Mating Connector

Mixed Density Blind Mating Connector

Buy Now
Connectors Miscellaneous - GFSH89M1H/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
GFSH89M1H/AA
Connectors Miscellaneous GFSH89M1H/AA
Connectors Miscellaneous

Connectors Miscellaneous

Buy Now
Rect Pwr Conn, Plug, 17Pos, Crimp; No. Of Contacts Positronic - 46AJ6630 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Plug, 17Pos, Crimp; No. Of Contacts Positronic
46AJ6630
Rect Pwr Conn, Plug, 17Pos, Crimp; No. Of Contacts Positronic 46AJ6630
RECT PWR CONN, PLUG, 17POS, CRIMP; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:

RECT PWR CONN, PLUG, 17POS, CRIMP; No. of Contacts:17Contacts; Product Range:GFSH Series; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; No. of Rows:

Supplier's Site
Rect Pwr Housing, Plug, 17Pos, Nylon Rohs Compliant Positronic - 30AK6160 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Housing, Plug, 17Pos, Nylon Rohs Compliant Positronic
30AK6160
Rect Pwr Housing, Plug, 17Pos, Nylon Rohs Compliant Positronic 30AK6160
RECT PWR HOUSING, PLUG, 17POS, NYLON ROHS COMPLIANT: YES

RECT PWR HOUSING, PLUG, 17POS, NYLON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GFSH89M1H/AA GFSH89M1H/AA 46AJ6630 30AK6160
Product Name Power Connectors Connectors Miscellaneous Rect Pwr Conn, Plug, 17Pos, Crimp; No. Of Contacts Positronic Rect Pwr Housing, Plug, 17Pos, Nylon Rohs Compliant Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details