Positronic Power Connectors GFSH624M4B/AA

Description
Mixed Density Blind Mating Connector
Request a Quote Datasheet
Description
Mixed Density Blind Mating Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - GFSH624M4B/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
GFSH624M4B/AA
Power Connectors GFSH624M4B/AA
Mixed Density Blind Mating Connector

Mixed Density Blind Mating Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - GFSH624M4B/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
GFSH624M4B/AA
Connectors I/O - D-Sub & D-Ribbon GFSH624M4B/AA
GOLDFISH POWER CONNECTOR 30 POSITION PIN (MALE)

GOLDFISH POWER CONNECTOR 30 POSITION PIN (MALE)

Buy Now
Rect Pwr Conn, R/a Plug, 30Pos, Tht; No. Of Contacts Positronic - 47AJ8023 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Plug, 30Pos, Tht; No. Of Contacts Positronic
47AJ8023
Rect Pwr Conn, R/a Plug, 30Pos, Tht; No. Of Contacts Positronic 47AJ8023
RECT PWR CONN, R/A PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

RECT PWR CONN, R/A PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GFSH624M4B/AA GFSH624M4B/AA 47AJ8023
Product Name Power Connectors Connectors I/O - D-Sub & D-Ribbon Rect Pwr Conn, R/a Plug, 30Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T04F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 4
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details