Positronic Rect Pwr Conn, R/a Plug, 30Pos, Tht; No. Of Contacts Positronic GFSH624M47B/AA

Description
RECT PWR CONN, R/A PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet
Description
RECT PWR CONN, R/A PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, R/a Plug, 30Pos, Tht; No. Of Contacts Positronic - 51AK2631 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Plug, 30Pos, Tht; No. Of Contacts Positronic
51AK2631
Rect Pwr Conn, R/a Plug, 30Pos, Tht; No. Of Contacts Positronic 51AK2631
RECT PWR CONN, R/A PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

RECT PWR CONN, R/A PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2631
Product Name Rect Pwr Conn, R/a Plug, 30Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers