Positronic Rect Pwr Conn, Plug, 30Pos, Tht; No. Of Contacts Positronic GFSH624M37H/AA

Description
RECT PWR CONN, PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet
Description
RECT PWR CONN, PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Plug, 30Pos, Tht; No. Of Contacts Positronic - 51AK2630 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Plug, 30Pos, Tht; No. Of Contacts Positronic
51AK2630
Rect Pwr Conn, Plug, 30Pos, Tht; No. Of Contacts Positronic 51AK2630
RECT PWR CONN, PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

RECT PWR CONN, PLUG, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2630
Product Name Rect Pwr Conn, Plug, 30Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Shrouded Banana Socket - 9387 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
F (M) St. Connector for HLF 400 - ET-FMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details