Positronic Rect Pwr Conn, R/a Rcpt, 30Pos, Tht; No. Of Contacts Positronic GFSH624F47B/AA

Description
RECT PWR CONN, R/A RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:
Datasheet
Description
RECT PWR CONN, R/A RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, R/a Rcpt, 30Pos, Tht; No. Of Contacts Positronic - 51AK2629 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Rcpt, 30Pos, Tht; No. Of Contacts Positronic
51AK2629
Rect Pwr Conn, R/a Rcpt, 30Pos, Tht; No. Of Contacts Positronic 51AK2629
RECT PWR CONN, R/A RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:

RECT PWR CONN, R/A RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2629
Product Name Rect Pwr Conn, R/a Rcpt, 30Pos, Tht; No. Of Contacts Positronic
Termination Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers