Positronic Connectors Unreviewed GFSH624F3H/AA

Description
Goldfish Power Connector 30 Position Socket (Female)
Request a Quote
Description
Goldfish Power Connector 30 Position Socket (Female)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - GFSH624F3H/AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
GFSH624F3H/AA
Connectors Unreviewed GFSH624F3H/AA
Goldfish Power Connector 30 Position Socket (Female)

Goldfish Power Connector 30 Position Socket (Female)

Buy Now
Power Connectors - GFSH624F3H/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
GFSH624F3H/AA
Power Connectors GFSH624F3H/AA
Goldfish Series

Goldfish Series

Buy Now
Rect Pwr Conn, Rcpt, 30Pos, Tht; No. Of Contacts Positronic - 47AJ8016 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Rcpt, 30Pos, Tht; No. Of Contacts Positronic
47AJ8016
Rect Pwr Conn, Rcpt, 30Pos, Tht; No. Of Contacts Positronic 47AJ8016
RECT PWR CONN, RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECT PWR CONN, RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site
Rect Pwr Conn, Rcpt, 30Pos, Tht Rohs Compliant Positronic - 30AK6157 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Rcpt, 30Pos, Tht Rohs Compliant Positronic
30AK6157
Rect Pwr Conn, Rcpt, 30Pos, Tht Rohs Compliant Positronic 30AK6157
RECT PWR CONN, RCPT, 30POS, THT ROHS COMPLIANT: YES

RECT PWR CONN, RCPT, 30POS, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GFSH624F3H/AA GFSH624F3H/AA 47AJ8016 30AK6157
Product Name Connectors Unreviewed Power Connectors Rect Pwr Conn, Rcpt, 30Pos, Tht; No. Of Contacts Positronic Rect Pwr Conn, Rcpt, 30Pos, Tht Rohs Compliant Positronic
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Plug, Adapter - 9487 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers