Positronic Rect Pwr Conn, Rcpt, 30Pos, Tht; No. Of Contacts Positronic GFSH624F37H/AA

Description
RECT PWR CONN, RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket
Datasheet
Description
RECT PWR CONN, RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Rcpt, 30Pos, Tht; No. Of Contacts Positronic - 51AK2628 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Rcpt, 30Pos, Tht; No. Of Contacts Positronic
51AK2628
Rect Pwr Conn, Rcpt, 30Pos, Tht; No. Of Contacts Positronic 51AK2628
RECT PWR CONN, RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

RECT PWR CONN, RCPT, 30POS, THT; No. of Contacts:30Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2628
Product Name Rect Pwr Conn, Rcpt, 30Pos, Tht; No. Of Contacts Positronic
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1208-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details