Positronic Rect Pwr Conn, Plug, 25Pos, Tht; No. Of Contacts Positronic GFSH435M37H/AA

Description
RECT PWR CONN, PLUG, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet
Description
RECT PWR CONN, PLUG, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Plug, 25Pos, Tht; No. Of Contacts Positronic - 51AK2625 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Plug, 25Pos, Tht; No. Of Contacts Positronic
51AK2625
Rect Pwr Conn, Plug, 25Pos, Tht; No. Of Contacts Positronic 51AK2625
RECT PWR CONN, PLUG, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

RECT PWR CONN, PLUG, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2625
Product Name Rect Pwr Conn, Plug, 25Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details