Positronic Rect Pwr Conn, R/a Rcpt, 25Pos, Tht; No. Of Contacts Positronic GFSH435F47B/AA

Description
RECT PWR CONN, R/A RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:
Datasheet
Description
RECT PWR CONN, R/A RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, R/a Rcpt, 25Pos, Tht; No. Of Contacts Positronic - 51AK2624 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Rcpt, 25Pos, Tht; No. Of Contacts Positronic
51AK2624
Rect Pwr Conn, R/a Rcpt, 25Pos, Tht; No. Of Contacts Positronic 51AK2624
RECT PWR CONN, R/A RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:

RECT PWR CONN, R/A RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2624
Product Name Rect Pwr Conn, R/a Rcpt, 25Pos, Tht; No. Of Contacts Positronic
Termination Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details