Positronic Power Connectors GFSH435F3H/AA

Description
Power Connector
Request a Quote Datasheet
Description
Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
GFSH435F3H/AA
Power Connectors GFSH435F3H/AA
Power Connector

Power Connector

Buy Now
Rect Pwr Conn, Rcpt, 25Pos, Tht; No. Of Contacts Positronic - 47AJ8006 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Rcpt, 25Pos, Tht; No. Of Contacts Positronic
47AJ8006
Rect Pwr Conn, Rcpt, 25Pos, Tht; No. Of Contacts Positronic 47AJ8006
RECT PWR CONN, RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

RECT PWR CONN, RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GFSH435F3H/AA 47AJ8006
Product Name Power Connectors Rect Pwr Conn, Rcpt, 25Pos, Tht; No. Of Contacts Positronic
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products