Positronic Rect Pwr Conn, Rcpt, 25Pos, Tht; No. Of Contacts Positronic GFSH435F37H/AA

Description
RECT PWR CONN, RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket
Datasheet
Description
RECT PWR CONN, RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Rcpt, 25Pos, Tht; No. Of Contacts Positronic - 51AK2623 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Rcpt, 25Pos, Tht; No. Of Contacts Positronic
51AK2623
Rect Pwr Conn, Rcpt, 25Pos, Tht; No. Of Contacts Positronic 51AK2623
RECT PWR CONN, RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

RECT PWR CONN, RCPT, 25POS, THT; No. of Contacts:25Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2623
Product Name Rect Pwr Conn, Rcpt, 25Pos, Tht; No. Of Contacts Positronic
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1411 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details