Positronic Power Connectors GFSH435F1H/AA

Description
Mixed Density Blind Mating Connector
Request a Quote
Description
Mixed Density Blind Mating Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gfsh Series 25 Position Socket Female Crimp Power Connector (part number 46AJ6599) is designed for high power applications, supporting current ratings up to 32A per contact at a 30°C temperature rise. It features a compact and economical design, making it suitable for robust blind mating. The connector includes six mixed density contact arrangements for AC/DC input and DC output across multiple voltages, along with touch-safe recessed female contacts. Constructed from nylon with an orange color, the insulator has a flammability rating of UL 94V-0. The contacts are made from copper alloy with gold flash plating, ensuring high conductivity and low initial contact resistance as low as 0.4 mΩ. The connector supports a wide operating temperature range from -55 to 105°C and is recognized by UL safety standards. Applications for this connector include rechargeable battery packs for medical, UAV, and industrial uses, as well as battery backup units, fan trays, and switchable power supplies, particularly those rated at 500W and above. The connector is designed for both wire and PCB termination, with a mating cycle rating of 500, making it a reliable choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The Gfsh Series 25 Position Socket Female Crimp Power Connector (part number 46AJ6599) is designed for high power applications, supporting current ratings up to 32A per contact at a 30°C temperature rise. It features a compact and economical design, making it suitable for robust blind mating. The connector includes six mixed density contact arrangements for AC/DC input and DC output across multiple voltages, along with touch-safe recessed female contacts. Constructed from nylon with an orange color, the insulator has a flammability rating of UL 94V-0. The contacts are made from copper alloy with gold flash plating, ensuring high conductivity and low initial contact resistance as low as 0.4 mΩ. The connector supports a wide operating temperature range from -55 to 105°C and is recognized by UL safety standards. Applications for this connector include rechargeable battery packs for medical, UAV, and industrial uses, as well as battery backup units, fan trays, and switchable power supplies, particularly those rated at 500W and above. The connector is designed for both wire and PCB termination, with a mating cycle rating of 500, making it a reliable choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - GFSH435F1H/AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
GFSH435F1H/AA
Power Connectors GFSH435F1H/AA
Mixed Density Blind Mating Connector

Mixed Density Blind Mating Connector

Buy Now
Gfsh Series25 Positionsocket Femalecrimpclearance Holegold105Cunfilteredplasticul94 V-0Power Connector Positronic - 46AJ6599 - Newark, An Avnet Company
Chicago, IL, United States
Gfsh Series25 Positionsocket Femalecrimpclearance Holegold105Cunfilteredplasticul94 V-0Power Connector Positronic
46AJ6599
Gfsh Series25 Positionsocket Femalecrimpclearance Holegold105Cunfilteredplasticul94 V-0Power Connector Positronic 46AJ6599
GFSH SERIES25 POSITIONSOCKET FEMALECRIMPCLEARANCE HOLEGOLD105CUNFILTER EDPLASTICUL94 V-0POWER CONNECTOR

GFSH SERIES25 POSITIONSOCKET FEMALECRIMPCLEARANCE HOLEGOLD105CUNFILTEREDPLASTICUL94 V-0POWER CONNECTOR

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GFSH435F1H/AA 46AJ6599
Product Name Power Connectors Gfsh Series25 Positionsocket Femalecrimpclearance Holegold105Cunfilteredplasticul94 V-0Power Connector Positronic
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details