Positronic Rect Pwr Conn, R/a Plug, 19Pos, Tht; No. Of Contacts Positronic GFSH109M4B/AA

Description
RECT PWR CONN, R/A PLUG, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
RECT PWR CONN, R/A PLUG, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, R/a Plug, 19Pos, Tht; No. Of Contacts Positronic - 51AK2620 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Plug, 19Pos, Tht; No. Of Contacts Positronic
51AK2620
Rect Pwr Conn, R/a Plug, 19Pos, Tht; No. Of Contacts Positronic 51AK2620
RECT PWR CONN, R/A PLUG, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECT PWR CONN, R/A PLUG, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2620
Product Name Rect Pwr Conn, R/a Plug, 19Pos, Tht; No. Of Contacts Positronic
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details