Positronic Rect Pwr Conn, R/a Rcpt, 19Pos, Tht; No. Of Contacts Positronic GFSH109F47B/AA

Description
RECT PWR CONN, R/A RCPT, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:
Datasheet
Description
RECT PWR CONN, R/A RCPT, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, R/a Rcpt, 19Pos, Tht; No. Of Contacts Positronic - 51AK2617 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, R/a Rcpt, 19Pos, Tht; No. Of Contacts Positronic
51AK2617
Rect Pwr Conn, R/a Rcpt, 19Pos, Tht; No. Of Contacts Positronic 51AK2617
RECT PWR CONN, R/A RCPT, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:

RECT PWR CONN, R/A RCPT, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Right Angle; Pitch Spacing:-; Gender:Receptacle; No. of Rows:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2617
Product Name Rect Pwr Conn, R/a Rcpt, 19Pos, Tht; No. Of Contacts Positronic
Termination Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details