Positronic Rect Pwr Conn, Rcpt, 19Pos, Tht; No. Of Contacts Positronic GFSH109F37H/AA

Description
RECT PWR CONN, RCPT, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket
Datasheet
Description
RECT PWR CONN, RCPT, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Pwr Conn, Rcpt, 19Pos, Tht; No. Of Contacts Positronic - 51AK2616 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Conn, Rcpt, 19Pos, Tht; No. Of Contacts Positronic
51AK2616
Rect Pwr Conn, Rcpt, 19Pos, Tht; No. Of Contacts Positronic 51AK2616
RECT PWR CONN, RCPT, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

RECT PWR CONN, RCPT, 19POS, THT; No. of Contacts:19Contacts; Product Range:GFSH Series; Connector Mounting:Panel PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AK2616
Product Name Rect Pwr Conn, Rcpt, 19Pos, Tht; No. Of Contacts Positronic
Termination Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details