Positronic D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic FC7520D/AA

Description
D SUB CONTACT, SOCKET, CRIMP, SIZE 20; For Use With:Positronic SD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, CRIMP, SIZE 20; For Use With:Positronic SD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic - 66AH4597 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic
66AH4597
D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic 66AH4597
D SUB CONTACT, SOCKET, CRIMP, SIZE 20; For Use With:Positronic SD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, CRIMP, SIZE 20; For Use With:Positronic SD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4597
Product Name D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2012 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details