Positronic Contact, Socket, Size 12, Crimp; Product Range Positronic FC612N2/AA

Description
CONTACT, SOCKET, SIZE 12, CRIMP; Product Range:INFINITY Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, SOCKET, SIZE 12, CRIMP; Product Range:INFINITY Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Size 12, Crimp; Product Range Positronic - 66AH4595 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 12, Crimp; Product Range Positronic
66AH4595
Contact, Socket, Size 12, Crimp; Product Range Positronic 66AH4595
CONTACT, SOCKET, SIZE 12, CRIMP; Product Range:INFINITY Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, SIZE 12, CRIMP; Product Range:INFINITY Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4595
Product Name Contact, Socket, Size 12, Crimp; Product Range Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details