Positronic D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic FC6020D2/AA

Description
D SUB CONTACT, SOCKET, CRIMP, SIZE 20; For Use With:Positronic RD, ORD, CBC Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, CRIMP, SIZE 20; For Use With:Positronic RD, ORD, CBC Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic - 66AH4594 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic
66AH4594
D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic 66AH4594
D SUB CONTACT, SOCKET, CRIMP, SIZE 20; For Use With:Positronic RD, ORD, CBC Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

D SUB CONTACT, SOCKET, CRIMP, SIZE 20; For Use With:Positronic RD, ORD, CBC Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4594
Product Name D Sub Contact, Socket, Crimp, Size 20; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details