Positronic Contact, Socket, Size 22, Crimp; Product Range Positronic FC422P2/AA

Description
CONTACT, SOCKET, SIZE 22, CRIMP; Product Range:SGMC Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Description
CONTACT, SOCKET, SIZE 22, CRIMP; Product Range:SGMC Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Size 22, Crimp; Product Range Positronic - 66AH4592 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 22, Crimp; Product Range Positronic
66AH4592
Contact, Socket, Size 22, Crimp; Product Range Positronic 66AH4592
CONTACT, SOCKET, SIZE 22, CRIMP; Product Range:SGMC Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, SOCKET, SIZE 22, CRIMP; Product Range:SGMC Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4592
Product Name Contact, Socket, Size 22, Crimp; Product Range Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details