Positronic D Sub Contact, Socket, Crimp, Size 8; For Use With Positronic FC4008D/AA

Description
D SUB CONTACT, SOCKET, CRIMP, SIZE 8; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, CRIMP, SIZE 8; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, Crimp, Size 8; For Use With Positronic - 66AH4588 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, Crimp, Size 8; For Use With Positronic
66AH4588
D Sub Contact, Socket, Crimp, Size 8; For Use With Positronic 66AH4588
D SUB CONTACT, SOCKET, CRIMP, SIZE 8; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONTACT, SOCKET, CRIMP, SIZE 8; For Use With:Positronic CBD, CBC, CBDD, CBCD, SCBM, SCBC, SCBCD, SCBDD Series D-Sub Housings; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4588
Product Name D Sub Contact, Socket, Crimp, Size 8; For Use With Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details