Positronic Contact, Socket, Size 16, Crimp; Product Range Positronic FC120N2/AA

Description
CONTACT, SOCKET, SIZE 16, CRIMP; Product Range:GMCT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, SOCKET, SIZE 16, CRIMP; Product Range:GMCT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Size 16, Crimp; Product Range Positronic - 66AH4587 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 16, Crimp; Product Range Positronic
66AH4587
Contact, Socket, Size 16, Crimp; Product Range Positronic 66AH4587
CONTACT, SOCKET, SIZE 16, CRIMP; Product Range:GMCT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, SIZE 16, CRIMP; Product Range:GMCT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4587
Product Name Contact, Socket, Size 16, Crimp; Product Range Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1062-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Specs
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details