Positronic Contact, Socket, Size 16, Crimp; Product Range Positronic FC116N2

Description
CONTACT, SOCKET, SIZE 16, CRIMP; Product Range:GMCT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No
Description
CONTACT, SOCKET, SIZE 16, CRIMP; Product Range:GMCT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Size 16, Crimp; Product Range Positronic - 66AH4584 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Size 16, Crimp; Product Range Positronic
66AH4584
Contact, Socket, Size 16, Crimp; Product Range Positronic 66AH4584
CONTACT, SOCKET, SIZE 16, CRIMP; Product Range:GMCT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No

CONTACT, SOCKET, SIZE 16, CRIMP; Product Range:GMCT Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AH4584
Product Name Contact, Socket, Size 16, Crimp; Product Range Positronic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2282203-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details