Positronic Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies DD78S10000

Description
Win Source Part Number: 1340870-DD78S10000 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: DD Number of Positions: 78 Color: Blue Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 4 Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Wire Gauge: 22-30 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 300V Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Clear Chromate Plated Zinc Dielectric Material: Polyester, Glass Filled Shell Size, Connector Layout: 5 (DD, D) High Density Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 5A HTSUS: 8536.69.5050 Mfr: Positronic Base Product Number: DD78S RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1340870-DD78S10000 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: DD Number of Positions: 78 Color: Blue Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 4 Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Wire Gauge: 22-30 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 300V Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Clear Chromate Plated Zinc Dielectric Material: Polyester, Glass Filled Shell Size, Connector Layout: 5 (DD, D) High Density Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 5A HTSUS: 8536.69.5050 Mfr: Positronic Base Product Number: DD78S RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1340870-DD78S10000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1340870-DD78S10000
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1340870-DD78S10000
Win Source Part Number: 1340870-DD78S10000 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: DD Number of Positions: 78 Color: Blue Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 4 Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Wire Gauge: 22-30 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 300V Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Clear Chromate Plated Zinc Dielectric Material: Polyester, Glass Filled Shell Size, Connector Layout: 5 (DD, D) High Density Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 5A HTSUS: 8536.69.5050 Mfr: Positronic Base Product Number: DD78S RoHS Status: RoHS non-compliant

Win Source Part Number: 1340870-DD78S10000
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: DD
Number of Positions: 78
Color: Blue
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 4
Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Box
Contact Form: Machined
Wire Gauge: 22-30 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Voltage Rating: 300V
Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Clear Chromate Plated Zinc
Dielectric Material: Polyester, Glass Filled
Shell Size, Connector Layout: 5 (DD, D) High Density
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Current Rating (Amps): 5A
HTSUS: 8536.69.5050
Mfr: Positronic
Base Product Number: DD78S
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - DD78S10000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DD78S10000
Connectors I/O - D-Sub & D-Ribbon DD78S10000
D-SUB CONNECTOR 78 POSITION SOCKETS

D-SUB CONNECTOR 78 POSITION SOCKETS

Buy Now
D-Sub Connectors - DD78S10000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
DD78S10000
D-Sub Connectors DD78S10000
High Density D-Sub, 78 contacts

High Density D-Sub, 78 contacts

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DD78S10000
D-Sub Connectors DD78S10000
DD 78C 78#22D SKT RECP

DD 78C 78#22D SKT RECP

Buy Now
Dsub 78F Crimp Gf Zinc Positronic - 49AH0356 - Newark, An Avnet Company
Chicago, IL, United States
Dsub 78F Crimp Gf Zinc Positronic
49AH0356
Dsub 78F Crimp Gf Zinc Positronic 49AH0356
DSUB 78F CRIMP GF ZINC

DSUB 78F CRIMP GF ZINC

Supplier's Site
Dd78S10000 Positronic - 47AJ7420 - Newark, An Avnet Company
Chicago, IL, United States
Dd78S10000 Positronic
47AJ7420
Dd78S10000 Positronic 47AJ7420
DD78S10000

DD78S10000

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1340870-DD78S10000 DD78S10000 DD78S10000 49AH0356 47AJ7420
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors Dsub 78F Crimp Gf Zinc Positronic Dd78S10000 Positronic
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connector Backshells - 1-2308342-2 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers