Positronic
D-Sub Connectors
DD78M20Y00/AA
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
DD78M20Y00/AA |
|
Product Name
|
D-Sub Connectors |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
PCB
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
14 to 22 AWG
View Details
2 suppliers