Positronic D-Sub Connectors DD62S32S60T0

Description
High Density D-Sub Connector
Request a Quote Datasheet
Description
High Density D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - DD62S32S60T0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
DD62S32S60T0
D-Sub Connectors DD62S32S60T0
High Density D-Sub Connector

High Density D-Sub Connector

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1341273-DD62S32S60T0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1341273-DD62S32S60T0
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1341273-DD62S32S60T0
Win Source Part Number: 1341273-DD62S32S60T0 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: DD Number of Positions: 62 Color: Blue Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 300V Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Clear Chromate Plated Zinc Dielectric Material: Polyester, Glass Filled Shell Size, Connector Layout: 4 (DC, C) High Density Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. Current Rating (Amps): 5A HTSUS: 8536.69.5050 Mfr: Positronic Base Product Number: DD62S RoHS Status: RoHS non-compliant

Win Source Part Number: 1341273-DD62S32S60T0
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: DD
Number of Positions: 62
Color: Blue
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Box
Contact Form: Machined
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Voltage Rating: 300V
Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Clear Chromate Plated Zinc
Dielectric Material: Polyester, Glass Filled
Shell Size, Connector Layout: 4 (DC, C) High Density
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
Current Rating (Amps): 5A
HTSUS: 8536.69.5050
Mfr: Positronic
Base Product Number: DD62S
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Dsub 62F Pcb Str Z Gf Zinc Positronic - 48AH8888 - Newark, An Avnet Company
Chicago, IL, United States
Dsub 62F Pcb Str Z Gf Zinc Positronic
48AH8888
Dsub 62F Pcb Str Z Gf Zinc Positronic 48AH8888
DSUB 62F PCB STR Z GF ZINC

DSUB 62F PCB STR Z GF ZINC

Supplier's Site
Dd62S32S60T0 Positronic - 47AJ7190 - Newark, An Avnet Company
Chicago, IL, United States
Dd62S32S60T0 Positronic
47AJ7190
Dd62S32S60T0 Positronic 47AJ7190
DD62S32S60T0

DD62S32S60T0

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DD62S32S60T0 1341273-DD62S32S60T0 48AH8888 47AJ7190
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Dsub 62F Pcb Str Z Gf Zinc Positronic Dd62S32S60T0 Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details