Positronic
D-Sub Connectors
DD44M20HE20
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
DD44M20HE20 |
|
Product Name
|
D-Sub Connectors |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
D-Sub Connector; PC Card Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
8.0 amps
View Details
Connector Type
RF and Microwave Connector
Voltage Rating
125 volts
Contact Size (AWG)
14 to 28 AWG
View Details
2 suppliers