Positronic D-Sub Connectors DD26S100E2X/AA

Description
D-SUB CONNECTOR
Request a Quote Datasheet
Description
D-SUB CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DD26S100E2X/AA
D-Sub Connectors DD26S100E2X/AA
D-SUB CONNECTOR

D-SUB CONNECTOR

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1350092-DD26S100E2X/AA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1350092-DD26S100E2X/AA
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1350092-DD26S100E2X/AA
Win Source Part Number: 1350092-DD26S100E2X/ AA Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: DD Number of Positions: 26 Color: Blue Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Crimp Contact Finish: Gold Contact Finish Thickness: Flash Package: Box Contact Form: Machined Wire Gauge: 22-30 AWG Contact Material: Copper Alloy Connector Style: D-Sub, High Density Voltage Rating: 300V Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 1 Flange Feature: Cable Side, Male Jackscrew (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyester, Glass Filled Shell Size, Connector Layout: 2 (DA, A) High Density Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Current Rating (Amps): 5A HTSUS: 8536.69.5050 Mfr: Positronic Base Product Number: DD26S

Win Source Part Number: 1350092-DD26S100E2X/AA
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: DD
Number of Positions: 26
Color: Blue
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Box
Contact Form: Machined
Wire Gauge: 22-30 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Voltage Rating: 300V
Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 1
Flange Feature: Cable Side, Male Jackscrew (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyester, Glass Filled
Shell Size, Connector Layout: 2 (DA, A) High Density
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Current Rating (Amps): 5A
HTSUS: 8536.69.5050
Mfr: Positronic
Base Product Number: DD26S

Buy Now Datasheet
Dsub 26F Crimp Gf Tin Positronic - 48AH4063 - Newark, An Avnet Company
Chicago, IL, United States
Dsub 26F Crimp Gf Tin Positronic
48AH4063
Dsub 26F Crimp Gf Tin Positronic 48AH4063
DSUB 26F CRIMP GF TIN

DSUB 26F CRIMP GF TIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DD26S100E2X/AA 1350092-DD26S100E2X/AA 48AH4063
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Dsub 26F Crimp Gf Tin Positronic
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details