Positronic
D-Sub Connectors
DD26M300TX
Description
D-SUB CONNECTOR
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Suppliers
Dd 26C 26#22D Pin Plug Positronic
48AH3216
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
DD26M300TX |
48AH3216 |
|
Product Name
|
D-Sub Connectors |
Dd 26C 26#22D Pin Plug Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
D-Sub Connector
Geometry
Right Angle
Termination
PCB Mount
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 18 AWG
View Details