Positronic D Sub Backshell, 180Deg; Product Range Positronic D9000JVL0/AA

Description
D SUB BACKSHELL, 180DEG; Product Range:D Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PS (Polystyrene) Body, Glass Filled Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG; Product Range:D Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PS (Polystyrene) Body, Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg; Product Range Positronic - 67AH5576 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg; Product Range Positronic
67AH5576
D Sub Backshell, 180Deg; Product Range Positronic 67AH5576
D SUB BACKSHELL, 180DEG; Product Range:D Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PS (Polystyrene) Body, Glass Filled Body RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG; Product Range:D Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PS (Polystyrene) Body, Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67AH5576
Product Name D Sub Backshell, 180Deg; Product Range Positronic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details