Positronic D Sub Backshell, 180Deg, Size Da; Product Range Positronic D15000ANE0/AA

Description
D SUB BACKSHELL, 180DEG, SIZE DA; Product Range:D Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DA; Product Range:D Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Da; Product Range Positronic - 78AH1077 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Da; Product Range Positronic
78AH1077
D Sub Backshell, 180Deg, Size Da; Product Range Positronic 78AH1077
D SUB BACKSHELL, 180DEG, SIZE DA; Product Range:D Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DA; Product Range:D Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AH1077
Product Name D Sub Backshell, 180Deg, Size Da; Product Range Positronic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details