Positronic D Sub Backshell, 180Deg; Product Range Positronic D104000ANE0/AA

Description
D SUB BACKSHELL, 180DEG; Product Range:D Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG; Product Range:D Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg; Product Range Positronic - 67AH5573 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg; Product Range Positronic
67AH5573
D Sub Backshell, 180Deg; Product Range Positronic 67AH5573
D SUB BACKSHELL, 180DEG; Product Range:D Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG; Product Range:D Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Aluminum Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67AH5573
Product Name D Sub Backshell, 180Deg; Product Range Positronic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details