Positronic
D-Sub Connectors
CBDD19W1M84R700Z/AA
Description
Combo-D Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Combo-D Connector
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CBDD19W1M84R700Z/AA |
47AJ3782 |
|
Product Name
|
D-Sub Connectors |
Cbdd19W1M84R700Z/aa Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
14 to 22 AWG
View Details
2 suppliers