Positronic
D-Sub Connectors
CBD3WK3F0000X
Description
Combo-D Connector
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Combo-D Connector
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CBD3WK3F0000X |
46AH0503 |
|
Product Name
|
D-Sub Connectors |
Combo 3Wk3F Sod Tin Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Beckhoff Automation LLC
C9900-P943 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection
View Details