Positronic
D-Sub Connectors
CBD24W7F35S50T2S
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CBD24W7F35S50T2S |
|
Product Name
|
D-Sub Connectors |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers