Positronic
D-Sub Connectors
CBD21WA4F57R7NT20/AA
Description
Combo D-Sub, 21 contacts
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Combo D-Sub, 21 contacts
Request a Quote
Email Supplier
Suppliers
Cbd21Wa4F57R7Nt20/aa Positronic
47AJ4035
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CBD21WA4F57R7NT20/AA |
47AJ4035 |
|
Product Name
|
D-Sub Connectors |
Cbd21Wa4F57R7Nt20/aa Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
12 to 22 AWG
View Details