Positronic
D-Sub Connectors
CBD21WA4F3500TS/AA
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CBD21WA4F3500TS/AA |
|
Product Name
|
D-Sub Connectors |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
D-Sub Connector; PC Card Connector
Geometry
Right Angle
Termination
PCB Mount
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers