Positronic
D-Sub Connectors
CBD17W5F37S60T2S/AA
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CBD17W5F37S60T2S/AA |
|
Product Name
|
D-Sub Connectors |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 18 AWG
View Details