Positronic
D-Sub Connectors
CBC7W2M00H0S/AA
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Suppliers
Cbc 7W2C Mixed Pin Plug Positronic
43AH8000
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CBC7W2M00H0S/AA |
43AH8000 |
|
Product Name
|
D-Sub Connectors |
Cbc 7W2C Mixed Pin Plug Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
D-Sub Connector
Termination
Crimp
Mounting
N/A
View Details
4 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
D-Sub Connector
Geometry
Straight; 180°
View Details