Positronic
D-Sub Connectors
CBC7W2M00ANT20
Description
Combo D-Sub, 7 contacts
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Combo D-Sub, 7 contacts
Request a Quote
Email Supplier
Suppliers
Combo 7W2M Crimp Lc Zinc Positronic
43AH7887
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CBC7W2M00ANT20 |
43AH7887 |
|
Product Name
|
D-Sub Connectors |
Combo 7W2M Crimp Lc Zinc Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
12 to 18 AWG
View Details