Positronic
D-Sub Connectors
CBC43W2M10HE3X
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CBC43W2M10HE3X |
|
Product Name
|
D-Sub Connectors |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
D-Sub Connector
Geometry
Right Angle
Termination
Through Hole
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
12 to 18 AWG
View Details