Positronic
D-Sub Connectors
CBC27W2S10G0S/AA
Description
D-SUB CONNECTOR
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Suppliers
Combo 27W2F Crimp Gf Ss Positronic
43AH5508
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CBC27W2S10G0S/AA |
43AH5508 |
|
Product Name
|
D-Sub Connectors |
Combo 27W2F Crimp Gf Ss Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Connector Type
Modular Connector and RJ Connector
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers