Positronic
D-Sub Connectors
CBC25W3M00HE3Z
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Description
D-SUB CONNECTOR
Request a Quote
Email Supplier
Suppliers
Combo 25W3M Crimp Lc Tin Positronic
43AH4574
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CBC25W3M00HE3Z |
43AH4574 |
|
Product Name
|
D-Sub Connectors |
Combo 25W3M Crimp Lc Tin Positronic |
|
Connector Type
|
D-Sub Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
D-Sub Connector
Geometry
Right Angle
Termination
Through Hole
View Details
4 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
D-Sub Connector
Geometry
Straight; Right Angle; 90°, 180°
View Details
2 suppliers