Positronic D-Sub Connectors CBC17W2M00000/AA

Description
D-SUB CONNECTOR
Request a Quote Datasheet
Description
D-SUB CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
CBC17W2M00000/AA
D-Sub Connectors CBC17W2M00000/AA
D-SUB CONNECTOR

D-SUB CONNECTOR

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1350826-CBC17W2M00000/AA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1350826-CBC17W2M00000/AA
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1350826-CBC17W2M00000/AA
Win Source Part Number: 1350826-CBC17W2M0000 0/AA Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Series: CBC Number of Positions: 17 (15 + 2 Coax or Power) Color: Blue Connector Type: Plug for Male Contacts Contact Type: Signal and Coax or Power Number of Rows: 2 Package: Box Note: Contacts Not Included Connector Style: D-Sub, Combo Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Clear Chromate Plated Zinc Dielectric Material: Polyester, Glass Filled Mating Cycles: 1000 Shell Size, Connector Layout: 3 (DB, B) - 17W2 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. HTSUS: 8536.69.5050 Mfr: Positronic

Win Source Part Number: 1350826-CBC17W2M00000/AA
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Series: CBC
Number of Positions: 17 (15 + 2 Coax or Power)
Color: Blue
Connector Type: Plug for Male Contacts
Contact Type: Signal and Coax or Power
Number of Rows: 2
Package: Box
Note: Contacts Not Included
Connector Style: D-Sub, Combo
Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Clear Chromate Plated Zinc
Dielectric Material: Polyester, Glass Filled
Mating Cycles: 1000
Shell Size, Connector Layout: 3 (DB, B) - 17W2
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
HTSUS: 8536.69.5050
Mfr: Positronic

Buy Now Datasheet
Combo 17W2M Crimp Lc Zinc Rohs Compliant Positronic - 43AH1531 - Newark, An Avnet Company
Chicago, IL, United States
Combo 17W2M Crimp Lc Zinc Rohs Compliant Positronic
43AH1531
Combo 17W2M Crimp Lc Zinc Rohs Compliant Positronic 43AH1531
COMBO 17W2M CRIMP LC ZINC ROHS COMPLIANT: YES

COMBO 17W2M CRIMP LC ZINC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CBC17W2M00000/AA 1350826-CBC17W2M00000/AA 43AH1531
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Combo 17W2M Crimp Lc Zinc Rohs Compliant Positronic
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers