Pope Scientific, Inc. Stainless Steel Portable Pressure Vessel 10704

Description
Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII specifications and meet all OSHA, state and local regulations. Each vessel features a permanent ID plate and comes with a choice of closure styles. Closures seal effectively using internal pressure and cannot be removed while the vessel is pressurized. These durable vessels are available in capacities from 1 to 200 gallons.
Description
Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII specifications and meet all OSHA, state and local regulations. Each vessel features a permanent ID plate and comes with a choice of closure styles. Closures seal effectively using internal pressure and cannot be removed while the vessel is pressurized. These durable vessels are available in capacities from 1 to 200 gallons.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Portable Pressure Vessel - 10704 - Pope Scientific, Inc.
Saukville, WI, USA
Stainless Steel Portable Pressure Vessel
10704
Stainless Steel Portable Pressure Vessel 10704
Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII specifications and meet all OSHA, state and local regulations. Each vessel features a permanent ID plate and comes with a choice of closure styles. Closures seal effectively using internal pressure and cannot be removed while the vessel is pressurized. These durable vessels are available in capacities from 1 to 200 gallons.

Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII specifications and meet all OSHA, state and local regulations. Each vessel features a permanent ID plate and comes with a choice of closure styles. Closures seal effectively using internal pressure and cannot be removed while the vessel is pressurized. These durable vessels are available in capacities from 1 to 200 gallons.

Supplier's Site

Technical Specifications

  Pope Scientific, Inc.
Product Category Storage Tanks and Process Tanks
Product Number 10704
Product Name Stainless Steel Portable Pressure Vessel
Type Pressure Vessel; Process Tank; Sterile/High Purity/Flammable Substances
Volume Capacity ? to 13 gallons (? to 49.21 liters)
Height 31.38 inch (797 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Compressed Air Receiver - 400_36x93 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details