Pope Scientific, Inc. Stainless Steel Portable Pressure Vessel 10697

Description
Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII specifications and meet all OSHA, state and local regulations. Each vessel features a permanent ID plate and comes with a choice of closure styles. Closures seal effectively using internal pressure and cannot be removed while the vessel is pressurized. These durable vessels are available in capacities from 1 to 200 gallons.
Description
Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII specifications and meet all OSHA, state and local regulations. Each vessel features a permanent ID plate and comes with a choice of closure styles. Closures seal effectively using internal pressure and cannot be removed while the vessel is pressurized. These durable vessels are available in capacities from 1 to 200 gallons.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Portable Pressure Vessel - 10697 - Pope Scientific, Inc.
Saukville, WI, USA
Stainless Steel Portable Pressure Vessel
10697
Stainless Steel Portable Pressure Vessel 10697
Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII specifications and meet all OSHA, state and local regulations. Each vessel features a permanent ID plate and comes with a choice of closure styles. Closures seal effectively using internal pressure and cannot be removed while the vessel is pressurized. These durable vessels are available in capacities from 1 to 200 gallons.

Pope's sturdy stainless steel portable pressure vessels let you handle a wide variety of sterile, high purity or flammable substances easily and safely. These vessels are designed to take pressures exceeding 15 psi and have a working pressure of 130 psi and higher at according to ASME section VIII specifications and meet all OSHA, state and local regulations. Each vessel features a permanent ID plate and comes with a choice of closure styles. Closures seal effectively using internal pressure and cannot be removed while the vessel is pressurized. These durable vessels are available in capacities from 1 to 200 gallons.

Supplier's Site

Technical Specifications

  Pope Scientific, Inc.
Product Category Storage Tanks and Process Tanks
Product Number 10697
Product Name Stainless Steel Portable Pressure Vessel
Type Pressure Vessel; Process Tank; Sterile/High Purity/Flammable Substances
Volume Capacity ? to 6 gallons (? to 22.71 liters)
Height 16.88 inch (429 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details