Travaini Pumps USA Heat Transfer Centrifugal Pump TCD 100-200

Description
Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at shaft seals and bearings. High efficiency. Minimal product heat loss - is assured since no cooling water is used. Quiet operation and long service life. Easy maintenance back pull-out design allows bearing housing and rotating element removal without disturbing the piping.
Datasheet
Description
Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at shaft seals and bearings. High efficiency. Minimal product heat loss - is assured since no cooling water is used. Quiet operation and long service life. Easy maintenance back pull-out design allows bearing housing and rotating element removal without disturbing the piping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Transfer Centrifugal Pump - TCD 100-200 - Travaini Pumps USA
Yorktown, VA, USA
Heat Transfer Centrifugal Pump
TCD 100-200
Heat Transfer Centrifugal Pump TCD 100-200
Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at shaft seals and bearings. High efficiency. Minimal product heat loss - is assured since no cooling water is used. Quiet operation and long service life. Easy maintenance back pull-out design allows bearing housing and rotating element removal without disturbing the piping.
  • Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid.
  • Positive seaking - provided by mechanical seal.
  • Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves.
  • Low operating temperatures - at shaft seals and bearings.
  • High efficiency.
  • Minimal product heat loss - is assured since no cooling water is used.
  • Quiet operation and long service life.
  • Easy maintenance back pull-out design allows bearing housing and rotating element removal without disturbing the piping.
Datasheet

Technical Specifications

  Travaini Pumps USA
Product Category Liquid Handling Pumps
Product Number TCD 100-200
Product Name Heat Transfer Centrifugal Pump
Pump Type Centrifugal Pump
Discharge Size 3.937 inch (100 mm)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details