The new OFV High Speed Vibrometer series expands the number of options known from the proven OFV-5000 Modular Vibrometer System. Now you can make vibration measurements at vibrational velocities up to 20 m/s (previously 10 m/s), for highly demanding applications such as engine development.
| Polytec, Inc. | |
|---|---|
| Product Category | Vibration Measurement Instruments and Vibration Analyzers |
| Product Number | OFV-5000-S/OFV-525 |
| Product Name | High Speed Vibrometer |
| Device Type | Instrument / Meter |
| Form Factor | Stand Alone |
| Linear Velocity | 787 in/sec (1200 m/min) |
| Frequency Range | 0.0 to 350000 Hz |